HBL3100CS1WR详情
Cooper HBL3100CS1WR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HBL3100CS1WR
Approvals
UL;CSA
Wire Size
4 AWG;3 AWG;2 AWG
Manufacturer
Hubbell
额定电流
100 Amps
电压
600
极数
2
端子类型
Screw
连接类型
Connector
HBL3100CS1WR拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。