HBL400FO详情
Cooper HBL400FO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
00487
Manufacturer
Greenlee
Insulator Material
Thermoplastic Elastomer (TPE)
Approvals
cUL, UL
RoHS
Compliant
额定电流
400 A
电压
600 VAC
连接类型
Plug
0个相似型号
HBL400FO拓展信息








哦! 它是空的。