HBL4774AGY详情
Cooper HBL4774AGY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
70
Conductor category
Several
Manufacturer Part Number
HBL4774AGY
Manufacturer
Hubbell
类型
Take-Off Connector
颜色
Gray
绝缘的
无
0个相似型号
HBL4774AGY拓展信息








哦! 它是空的。