HBL5739AIVA详情
Cooper HBL5739AIVA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
Nominal cross section
25 - 25
Model
Standard version
Manufacturer Part Number
HBL5739AIVA
Approvals
UL;CSA
Manufacturer
Hubbell
RoHS
无
类型
Round Fixture Box, Open Base
颜色
Ivory
绝缘材料
None
HBL5739AIVA拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。