HBL5786AIV详情
Cooper HBL5786AIV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
155367
Case Style
Lower Back Mount
Range
30 Hg VAC - 30 psi
Manufacturer
US Gauge
0个相似型号
HBL5786AIV拓展信息
HBL5786AIV详情
Cooper HBL5786AIV重要参数规格及、参数值,及相似型号如下:
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
155367
Case Style
Lower Back Mount
Range
30 Hg VAC - 30 psi
Manufacturer
US Gauge
HBL5786AIV拓展信息