Cooper HBL6RSPS2100
- 收藏
- 对比
HBL6RSPS2100
545-HBL6RSPS2100
无类别的
--
大陆
立即发货

Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets:6Outlets; Outlet Type:Nema 5-15R; Current Rating:15A; Supply Voltage Vac:125V; Plug Type:Nema 5-15P; Cable Length:1.8M; Peak Surge Current:39Ka; Energy Rating:2100J Rohs Compliant: Yes /Hubbell Wiring Devices HBL6RSPS2100
1最小包装量--
HBL6RSPS2100详情
Cooper HBL6RSPS2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34NH250P4WL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
250 A
HBL6RSPS2100拓展信息







哦! 它是空的。