HBLALU20GBA612详情
Cooper HBLALU20GBA612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Manufacturer Part Number
UX08415
Manufacturer
Turck
Number of Outlets
6
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
0个相似型号
HBLALU20GBA612拓展信息
HBLALU20GBA612详情
Cooper HBLALU20GBA612重要参数规格及、参数值,及相似型号如下:
材料
Metal
Manufacturer Part Number
UX08415
Manufacturer
Turck
Number of Outlets
6
类型
Power Strip
频率
60 Hz
额定输入电压
125 VAC
HBLALU20GBA612拓展信息