HBLC40123TT详情
Cooper HBLC40123TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Silver-plated
For cables resistant to short circuit
无
With identification flag
无
Reel/roll packaging
无
Nominal cross section
35
Construction type
Standard
Sleeve length
30
Manufacturer Part Number
HBLC40123TT
Manufacturer
Hubbell
绝缘的
无
HBLC40123TT拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。