HBLDS3SS详情
Cooper HBLDS3SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TK4L-24SN
Approvals
CE;cURus
Manufacturer
Autonics
NEMA Rating
NEMA 4, NEMA 4X, NEMA 12
Mounting
Wall
额定电流
30 A
输出的数量
1
输出类型
Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
HBLDS3SS拓展信息








哦! 它是空的。