HBLF3MW详情
Cooper HBLF3MW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBLF3MW
Approvals
cUL, UL
Manufacturer
Hubbell
RoHS
,Tri-Tap T Connector
额定电流
400 A
电压
600 VAC
连接类型
Connector
0个相似型号
HBLF3MW拓展信息








哦! 它是空的。