HBLI25143R15详情
Cooper HBLI25143R15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Manufacturer
Hubbell
Manufacturer Part Number
HBLI25143R15
Voltage, Rating
125 VAC;125 VDC
额定电流
15 Amps
线规
14/3 AWG
电缆长度
25 Feet
0个相似型号
HBLI25143R15拓展信息
HBLI25143R15详情
Cooper HBLI25143R15重要参数规格及、参数值,及相似型号如下:
Approvals
UL
Manufacturer
Hubbell
Manufacturer Part Number
HBLI25143R15
Voltage, Rating
125 VAC;125 VDC
额定电流
15 Amps
线规
14/3 AWG
电缆长度
25 Feet
HBLI25143R15拓展信息