HBLI35143R215详情
Cooper HBLI35143R215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
125 VAC, 125 VDC
Manufacturer Part Number
HBLI35143R215
Approvals
UL
Manufacturer
Hubbell
额定电流
15 A
线规
14/3 AWG
电缆长度
35
0个相似型号
HBLI35143R215拓展信息
HBLI35143R215详情
Cooper HBLI35143R215重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
125 VAC, 125 VDC
Manufacturer Part Number
HBLI35143R215
Approvals
UL
Manufacturer
Hubbell
额定电流
15 A
线规
14/3 AWG
电缆长度
35
HBLI35143R215拓展信息