HBLRF300MW详情
Cooper HBLRF300MW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
HBLRF300MW
Approvals
cULus, UL
Manufacturer
Hubbell
额定电流
300 A
连接类型
Connector
0个相似型号
HBLRF300MW拓展信息








哦! 它是空的。