HBLT2411详情
Cooper HBLT2411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
Wall Mounting Receptacle
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Manufacturer Part Number
HBLT2411
触点性别
Socket
长度
2.04 Inches
直径
0.82 Inches
0个相似型号
HBLT2411拓展信息








哦! 它是空的。