HC6AY10SP详情
Cooper HC6AY10SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Nylon 6/6
Product Depth (mm)
28.1(mm)
Operating Temp Range
-40C to 115C
Product Diameter (mm)
Not Required(mm)
颜色
Black
产品长度(mm)
37.1(mm)
0个相似型号
HC6AY10SP拓展信息
HC6AY10SP详情
Cooper HC6AY10SP重要参数规格及、参数值,及相似型号如下:
本体材质
Nylon 6/6
Product Depth (mm)
28.1(mm)
Operating Temp Range
-40C to 115C
Product Diameter (mm)
Not Required(mm)
颜色
Black
产品长度(mm)
37.1(mm)
HC6AY10SP拓展信息