HC6B05X24详情
Cooper HC6B05X24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-50C to 150C
Product Diameter (mm)
12(mm)
包装
Bag
产品长度(mm)
3048(mm)
产品高度(mm)
Not Required(mm)
0个相似型号
HC6B05X24拓展信息
HC6B05X24详情
Cooper HC6B05X24重要参数规格及、参数值,及相似型号如下:
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-50C to 150C
Product Diameter (mm)
12(mm)
包装
Bag
产品长度(mm)
3048(mm)
产品高度(mm)
Not Required(mm)
HC6B05X24拓展信息