HC6BK018详情
Cooper HC6BK018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
2.2(A)
Drain-Source On-Volt
60(V)
Operating Temperature Classification
Military
Package Type
TSOP
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Output Power (Max)
Not Required W
Channel Mode
Enhancement
Number of Elements
1
Frequency(Max)
Not Required MHz
Rad Hardened
无
Mounting
表面贴装
Manufacturer Part Number
HC6BK018
Approvals
UL;TIA
Manufacturer
Hubbell
Jacket Material
PVC
Cable Types
Cat 6
包装
卷带
连接器类型
RJ45
类型
功率MOSFET
颜色
Black
屏蔽/屏蔽
无
引脚数量
6
极性
P
功率耗散
2(W)
噪声图
Not Required dB
功率增益
Not Required dB
应力消除
无
长度
1.5 Feet
HC6BK018拓展信息








哦! 它是空的。