HIMS03F9详情
Cooper HIMS03F9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Manufacturer Part Number
254-01136
Manufacturer
Siemens Building Technologies
Approvals
cULus
Voltage, Rating
250 Volts
连接器类型
Straight Male In-Line
性别
Male
额定电流
12 Amps
极数
3
连接类型
Threaded
知识产权评级
IP66
HIMS03F9拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。