HIMS04F9详情
Cooper HIMS04F9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Voltage, Rating
250 Volts
Approvals
cULus
Manufacturer
Hubbell
RoHS
Non-Compliant
连接器类型
Straight Male In-Line
性别
Male
额定电流
9 Amps
极数
4
知识产权评级
IP66
0个相似型号
HIMS04F9拓展信息
HIMS04F9详情
Cooper HIMS04F9重要参数规格及、参数值,及相似型号如下:
引脚数
4
Voltage, Rating
250 Volts
Approvals
cULus
Manufacturer
Hubbell
RoHS
Non-Compliant
连接器类型
Straight Male In-Line
性别
Male
额定电流
9 Amps
极数
4
知识产权评级
IP66
HIMS04F9拓展信息