HJU6R详情
Cooper HJU6R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60E-S4EA00360
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
0个相似型号
HJU6R拓展信息
HJU6R详情
Cooper HJU6R重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
DFS60E-S4EA00360
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 85 Degrees C
终端
M23 12 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65
HJU6R拓展信息