HPW48RR23ML详情
Cooper HPW48RR23ML重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP3-42C02L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NC
知识产权评级
IP66
0个相似型号
HPW48RR23ML拓展信息
HBL100AITSSB
Cooper
HBL50AITSSB
Cooper
HBLRJ45A10
Cooper
GFTWRST15SNAPRNA
Cooper
GFRST83SNAPRNA
Cooper
GFRST83SNAPLANA
Cooper
NSC6W50
Cooper
NSC5EB50
Cooper
HBTT021204SW
Cooper
HBTRED021206SW
Cooper








哦! 它是空的。