KFS405-76详情
Cooper KFS405-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
KFS405-76
Approvals
CSA
Manufacturer
Hubbell
Mounting
Trunnion
样式
Flood
电压
480 VAC
电源
400 W
灯型
High Pressure Sodium
知识产权评级
IP66
0个相似型号
KFS405-76拓展信息
KFS405-76详情
Cooper KFS405-76重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
KFS405-76
Approvals
CSA
Manufacturer
Hubbell
Mounting
Trunnion
样式
Flood
电压
480 VAC
电源
400 W
灯型
High Pressure Sodium
知识产权评级
IP66
KFS405-76拓展信息