L430P12详情
Cooper L430P12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Manufacturer Part Number
L430P12
Approvals
UL;CSA
额定电流
30 Amps
电压
125/250
极数
3
端子类型
Screw
连接类型
Plug
知识产权评级
IP22
0个相似型号
L430P12拓展信息
L430P12详情
Cooper L430P12重要参数规格及、参数值,及相似型号如下:
Manufacturer
Miscellaneous
Manufacturer Part Number
L430P12
Approvals
UL;CSA
额定电流
30 Amps
电压
125/250
极数
3
端子类型
Screw
连接类型
Plug
知识产权评级
IP22
L430P12拓展信息