LM2576TADJP 详情
Cooper LM2576TADJP 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
0
LM2576TADJP 拓展信息








哦! 它是空的。