NHC1041ZP详情
Cooper NHC1041ZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
RoHS
Non-Compliant
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
90 Degrees
Manufacturer Part Number
NHC1041ZP
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
NHC1041ZP拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。