P4X155E详情
Cooper P4X155E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Co
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG34F0400E4WL
Number of Outlets
(1) 120V Receptacle
RoHS
Non-Compliant
颜色
Black
额定电流
400 A
0个相似型号
P4X155E拓展信息
P155E2
Cooper
P4X5E
Cooper
P20DH5E
Cooper
PDH5E
Cooper
P15ML8F8MC10
Cooper
P205EDB9
Cooper
PR205EDB9B
Cooper








哦! 它是空的。