P7R详情
Cooper P7R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
材料
Thermoplastic
Pitch Spacing
2mm
Contact Materials
Copper Alloy
Manufacturer Part Number
P7R
Approvals
cULus
Manufacturer
Hubbell
RoHS
Non-Compliant
组成
Non-Metallic
颜色
Red
触点性别
Female
插座数量
1
P7R拓展信息








哦! 它是空的。