RC308TR详情
Cooper RC308TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Three Way with Receptacle
Manufacturer Part Number
RC308TR
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RC308TR拓展信息








哦! 它是空的。