RCD101W详情
Cooper RCD101W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CMI-2000
Manufacturer
Greenlee
Switch Configuration
(2) Single Pole
Approvals
UL;CSA
Illuminated
无
电压
120/277 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RCD101W拓展信息








哦! 它是空的。