RCD108ITR详情
Cooper RCD108ITR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Illuminated
无
Manufacturer
Hubbell
Manufacturer Part Number
RCD108ITR
Switch Configuration
Single Pole with Receptacle
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RCD108ITR拓展信息








哦! 它是空的。