RCD109LA详情
Cooper RCD109LA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Illuminated
有
Manufacturer
Hubbell
Manufacturer Part Number
RCD109LA
Switch Configuration
Single Pole with Pilot Light
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RCD109LA拓展信息








哦! 它是空的。