RCD308GYTR详情
Cooper RCD308GYTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
Three Way with Receptacle
Manufacturer Part Number
RCD308GYTR
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RCD308GYTR拓展信息








哦! 它是空的。