RS115详情
Cooper RS115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
单极
Manufacturer Part Number
RS115
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
0个相似型号
RS115拓展信息
RS115详情
Cooper RS115重要参数规格及、参数值,及相似型号如下:
Switch Configuration
单极
Manufacturer Part Number
RS115
Approvals
UL;CSA
Manufacturer
Hubbell
Illuminated
无
电压
120 VAC
电流
15 Amps
职系
Residential
温度
-4 to 140 Degrees F
RS115拓展信息