SB862810D066FB详情
Cooper SB862810D066FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
28
Nominal thread size metric/PG
25
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
11.5 - 15.5
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
50
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
Manufacturer Part Number
79903833947
Manufacturer
Cooper
SB862810D066FB拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。