SB862810D084EW详情
Cooper SB862810D084EW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0 - 500
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
12586290
Manufacturer
Cooper
电路
Other
宽度
63
长度
1528
SB862810D084EW拓展信息








哦! 它是空的。