SB862812S084FB详情
Cooper SB862812S084FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
95
Material housing
Plastic
Degree of protection (IP)
IP40
With lock
无
Manufacturer Part Number
79903833993
Manufacturer
Cooper
深度
30
宽度
570
高度
780
0个相似型号
SB862812S084FB拓展信息
HBL2182LC1I
Cooper
GF8200SGR
Cooper
S2FLSW
Cooper
RF151C
Cooper
HBL2172LC2BK
Cooper
HBL2182LC1LA
Cooper
S1R10TUNNEL
Cooper
S1R10CSPH
Cooper
HBL360C6WP
Cooper
NSC6R10
Cooper








哦! 它是空的。