SB86283D090FB详情
Cooper SB86283D090FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
3-/4-wire
Operation
Button
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
Model
On/Off
Manufacturer Part Number
11649558
Manufacturer
Cooper
深度
40
宽度
86
高度
86
直径
0
SB86283D090FB拓展信息
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper
Cooper








哦! 它是空的。