SB86283S084SL详情
Cooper SB86283S084SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Model
Surface mounting
Manufacturer Part Number
79903834023
Manufacturer
Cooper
深度
145
宽度
103
高度
201
0个相似型号
SB86283S084SL拓展信息
HBL2182LC1I
Cooper
GF8200SGR
Cooper
S2FLSW
Cooper
RF151C
Cooper
HBL2172LC2BK
Cooper
HBL2182LC1LA
Cooper
S1R10TUNNEL
Cooper
S1R10CSPH
Cooper
HBL360C6WP
Cooper
NSC6R10
Cooper








哦! 它是空的。