SB862HRD10096FB详情
Cooper SB862HRD10096FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
无
Manufacturer Part Number
79903834253
Manufacturer
Cooper
0个相似型号
SB862HRD10096FB拓展信息
HBL100AITSSB
Cooper
HBL50AITSSB
Cooper
HBLRJ45A10
Cooper
GFTWRST15SNAPRNA
Cooper
GFRST83SNAPRNA
Cooper
GFRST83SNAPLANA
Cooper
NSC6W50
Cooper
NSC5EB50
Cooper
HBTT021204SW
Cooper
HBTRED021206SW
Cooper








哦! 它是空的。