SECP7BA详情
Cooper SECP7BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer Part Number
IRKT41/12
Manufacturer
International Rectifier
Maximum Cable Diameter (mm)
6.35 mm
Minimum Cable Diameter (mm)
2.79 mm
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
SECP7BA拓展信息








哦! 它是空的。