SHC1004CR详情
Cooper SHC1004CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer Part Number
74466SS316J
Manufacturer
Cully-Minerallac
Maximum Cable Diameter (mm)
7.87 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
SHC1004CR拓展信息








哦! 它是空的。