SHC1005CR详情
Cooper SHC1005CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Manufacturer
Miscellaneous
Maximum Cable Diameter (mm)
9.65 mm
Minimum Cable Diameter (mm)
7.87 mm
Angle
Straight
Manufacturer Part Number
SHC1005CR
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
SHC1005CR拓展信息








哦! 它是空的。