SHC1035SS详情
Cooper SHC1035SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Manufacturer Part Number
FGF2
Manufacturer
Hammond Power Solutions
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
9.65 mm
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
SHC1035SS拓展信息








哦! 它是空的。