SHC1059ZP详情
Cooper SHC1059ZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
RoHS
有
Maximum Cable Diameter (mm)
35.05 mm
Minimum Cable Diameter (mm)
31.75 mm
Angle
Straight
Manufacturer Part Number
SHC1059ZP
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
SHC1059ZP拓展信息








哦! 它是空的。