SHC1069详情
Cooper SHC1069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
NTE-DTO250
Approvals
UL
Manufacturer
NTE Electronics
Mounting
Surface
Maximum Cable Diameter (mm)
47.75 mm
Minimum Cable Diameter (mm)
44.45 mm
Angle
Straight
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
功能
上升时开放
重置
Automatic
端子类型
0.25 in. Quick Connect
触点配置
SPST-NC
SHC1069拓展信息








哦! 它是空的。