SHC1072详情
Cooper SHC1072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Nickel
材料
Aluminum
Voltage, Rating
250V
Contact Materials
Brass
Maximum Cable Diameter (mm)
52.32 mm
Minimum Cable Diameter (mm)
49.28 mm
Angle
Straight
Manufacturer Part Number
SHC1072
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
额定电流
4A
SHC1072拓展信息








哦! 它是空的。