SS701详情
Cooper SS701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
90 Degrees
Manufacturer Part Number
LBY25-W
Manufacturer
Ocal, a T & B Brand
Approvals
UL;CSA
组成
Metallic
颜色
Gray
插座数量
2
连接类型
Female to Female - Threaded
0个相似型号
SS701拓展信息
SS701详情
Cooper SS701重要参数规格及、参数值,及相似型号如下:
材料
Steel
Angle
90 Degrees
Manufacturer Part Number
LBY25-W
Manufacturer
Ocal, a T & B Brand
Approvals
UL;CSA
组成
Metallic
颜色
Gray
插座数量
2
连接类型
Female to Female - Threaded
SS701拓展信息