TX1005001005T00详情
Cooper TX1005001005T00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
IDEC
Manufacturer Part Number
YC1A-65D24
Voltage, Rating
600 Volts
Approvals
cULus
连接器类型
T-Splitter
性别
Male to (2) Female
额定电流
10 Amps
极数
5
0个相似型号
TX1005001005T00拓展信息
HBL560P9W
Hubbell Wiring Device-Kellems
MR223MMSP
Hubbell Wiring Device-Kellems
HBL560RS1W
Hubbell Wiring Device-Kellems
1877W-BOX
Cooper
5252ABLK
Cooper
BF156
Cooper
HBL8013V
Cooper
5352ABLK
Cooper
5000114-276
Cooper
MCMS14IDCL
Cooper








哦! 它是空的。