USB15X2I详情
Cooper USB15X2I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (AC)
125 V
RoHS
Compliant
Manufacturer Part Number
USB15X2I
Manufacturer
Hubbell Wiring Device-Kellems
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HUBBELL INC
Risk Rank
5.81
连接器类型
Receptacle, USB
性别
Female
Reach合规守则
unknown
额定电流
15 A
USB15X2I拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems








哦! 它是空的。