VM3S075B2R5G详情
Cooper VM3S075B2R5G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VM3S075B2R5G
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Wall
样式
Type V Glass Refractor
电压
480 VAC
电源
70 W
知识产权评级
IP66
0个相似型号
VM3S075B2R5G拓展信息
VM3S075B2R5G详情
Cooper VM3S075B2R5G重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
VM3S075B2R5G
Approvals
CSA, UL
Manufacturer
Hubbell
Mounting
Wall
样式
Type V Glass Refractor
电压
480 VAC
电源
70 W
知识产权评级
IP66
VM3S075B2R5G拓展信息